Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7208L20JG 7208L20JG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857108-7208L20JG Series: 7200 Features: FIFO Package: Tube Family Name: 7208 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7208L20JG, IDT7208L20JG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857108-7208L20JG Series: 7200 Features: FIFO Package: Tube Family Name: 7208 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7208L20JG, IDT7208L20JG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7208L20JG - 857108-7208L20JG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7208L20JG
857108-7208L20JG
Logic - Logic - FIFOs Memory - 7208L20JG 857108-7208L20JG
Manufacturer: Renesas Electronics America Win Source Part Number: 857108-7208L20JG Series: 7200 Features: FIFO Package: Tube Family Name: 7208 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7208L20JG, IDT7208L20JG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857108-7208L20JG
Series: 7200
Features: FIFO
Package: Tube
Family Name: 7208
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7208L20JG, IDT7208L20JG-ND

Buy Now Datasheet
FIFOs Memory - 7208L20JG-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7208L20JG-ND
FIFOs Memory 7208L20JG-ND
Asynchronous FIFO 576K (64K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Asynchronous FIFO 576K (64K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Buy Now
FIFOs Memory - 7208L20JG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7208L20JG
FIFOs Memory 7208L20JG
Asynchronous FIFO 576K (64K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Asynchronous FIFO 576K (64K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7208L20JG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7208L20JG
Integrated Circuits (ICs) - Logic - FIFOs Memory 7208L20JG
IC FIFO ASYNC 64KX9 20NS 32PLCC

IC FIFO ASYNC 64KX9 20NS 32PLCC

Supplier's Site
Logic - FIFOs Memory - 7208L20JG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7208L20JG
Logic - FIFOs Memory 7208L20JG
IC FIFO 64KX9 20NS 32PLCC

IC FIFO 64KX9 20NS 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 857108-7208L20JG 7208L20JG-ND 7208L20JG 7208L20JG 7208L20JG
Product Name Logic - Logic - FIFOs Memory - 7208L20JG FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-6PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
4 suppliers
Memory - 315-0827-000 001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details