Asynchronous FIFO 288K (32K x 9) Uni-Directional 15MHz 50ns 32-PLCC (14x11.46)
Asynchronous FIFO 288K (32K x 9) Uni-Directional 15MHz 50ns 32-PLCC (14x11.46)
IC FIFO ASYNC 32KX9 50NS 32PLCC
IC FIFO 16384X18 50NS 32PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7207L50J-ND | 7207L50J | 7207L50J | 7207L50J |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 15 MHz | 15 MHz | 15 MHz | |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |