Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory 7207L25PI

Description
Win Source Part Number: 1315014-7207L25PI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Data Rate: 28.5MHz Function: Asynchronous Memory Size: 288K (32K x 9) Access Time: 25ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 28-DIP (0.600", 15.24mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7207 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1315014-7207L25PI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Data Rate: 28.5MHz Function: Asynchronous Memory Size: 288K (32K x 9) Access Time: 25ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 28-DIP (0.600", 15.24mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7207 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1315014-7207L25PI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1315014-7207L25PI
Integrated Circuits (ICs) - Logic - FIFOs Memory 1315014-7207L25PI
Win Source Part Number: 1315014-7207L25PI Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Data Rate: 28.5MHz Function: Asynchronous Memory Size: 288K (32K x 9) Access Time: 25ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 28-DIP (0.600", 15.24mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7207 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1315014-7207L25PI
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tube
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 288K (32K x 9)
Access Time: 25ns
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.600", 15.24mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 7207
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic - FIFOs Memory - 7207L25PI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7207L25PI
Logic - FIFOs Memory 7207L25PI
IC FIFO 16384X18 25NS 28DIP

IC FIFO 16384X18 25NS 28DIP

Supplier's Site Datasheet
FIFOs Memory - 7207L25PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7207L25PI
FIFOs Memory 7207L25PI
Asynchronous FIFO 288K (32K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP

Asynchronous FIFO 288K (32K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1315014-7207L25PI 7207L25PI 7207L25PI
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Data Rate 28 MHz 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Memory - 122005 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details