Renesas Electronics Corporation FIFOs Memory 7207L20PDG

Description
Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
Description
Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7207L20PDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7207L20PDG
FIFOs Memory 7207L20PDG
Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 7207L20PDG
Product Name FIFOs Memory
Data Rate 33 MHz
Access Time 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details