Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory 7207L20LB

Description
Win Source Part Number: 1354362-7207L20LB Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: 7200 Package: Tube Product Status: Obsolete Package / Case: 32-CLCC Supplier Device Package: 32-LCC (11.43x13.97) Base Product Number: 7207 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Function: Asynchronous Voltage - Supply: 4.5 V ~ 5.5 V Current - Supply (Max): 150mA Memory Size: 288K (32K x 9) Access Time: 20ns Data Rate: 33.3MHz Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No
Request a Quote Datasheet
Description
Win Source Part Number: 1354362-7207L20LB Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: 7200 Package: Tube Product Status: Obsolete Package / Case: 32-CLCC Supplier Device Package: 32-LCC (11.43x13.97) Base Product Number: 7207 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Function: Asynchronous Voltage - Supply: 4.5 V ~ 5.5 V Current - Supply (Max): 150mA Memory Size: 288K (32K x 9) Access Time: 20ns Data Rate: 33.3MHz Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1354362-7207L20LB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1354362-7207L20LB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1354362-7207L20LB
Win Source Part Number: 1354362-7207L20LB Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Series: 7200 Package: Tube Product Status: Obsolete Package / Case: 32-CLCC Supplier Device Package: 32-LCC (11.43x13.97) Base Product Number: 7207 Mounting Type: Surface Mount HTSUS: 8542.32.0071 REACH Status: REACH Unaffected ECCN: EAR99 Function: Asynchronous Voltage - Supply: 4.5 V ~ 5.5 V Current - Supply (Max): 150mA Memory Size: 288K (32K x 9) Access Time: 20ns Data Rate: 33.3MHz Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No

Win Source Part Number: 1354362-7207L20LB
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: 7200
Package: Tube
Product Status: Obsolete
Package / Case: 32-CLCC
Supplier Device Package: 32-LCC (11.43x13.97)
Base Product Number: 7207
Mounting Type: Surface Mount
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Asynchronous
Voltage - Supply: 4.5 V ~ 5.5 V
Current - Supply (Max): 150mA
Memory Size: 288K (32K x 9)
Access Time: 20ns
Data Rate: 33.3MHz
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No

Buy Now Datasheet
FIFOs Memory - 7207L20LB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7207L20LB
FIFOs Memory 7207L20LB
Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)

Asynchronous FIFO 288K (32K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7207L20LB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7207L20LB
IC FIFO ASYNC 32KX9 20NS 32LCC

IC FIFO ASYNC 32KX9 20NS 32LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1354362-7207L20LB 7207L20LB 7207L20LB
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz
Access Time 20 ns 20 ns 20 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S21AJC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers
Memory - 609368300A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details