Asynchronous FIFO 288K (32K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
IC FIFO 16384X18 32PLCC
Asynchronous FIFO 288K (32K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
IC FIFO 16384X18 32PLCC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7207L15JI8-ND | 7207L15JI8 | 7207L15JI8 | 7207L15JI8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 288 kbits | 288 kbits | 288 kbits |