Renesas Electronics Corporation Logic - FIFOs Memory 7206L30DB

Description
IC MEM FIFO 16K X 9 ASYNC 28CDIP
Datasheet
Description
IC MEM FIFO 16K X 9 ASYNC 28CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 7206L30DB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7206L30DB
Logic - FIFOs Memory 7206L30DB
IC MEM FIFO 16K X 9 ASYNC 28CDIP

IC MEM FIFO 16K X 9 ASYNC 28CDIP

Supplier's Site Datasheet
FIFOs Memory - 7206L30DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7206L30DB
FIFOs Memory 7206L30DB
Asynchronous FIFO 144K (16K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 144K (16K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 7206L30DB 7206L30DB
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns
Operating Current 150 mA 150 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details