Renesas Electronics Corporation FIFOs Memory 7206L20P

Description
Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
Description
Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT7206 is a CMOS asynchronous FIFO memory with a 16,384 x 9 organization, designed for high-speed applications with a maximum access time of 12ns. It supports dual-port functionality, allowing simultaneous read and write operations, which is beneficial for multiprocessing and rate buffering applications. The device features low power consumption, with a maximum active power of 660mW and a power-down mode consuming 44mW. It includes status flags for empty, half-full, and full conditions, as well as a retransmit capability to reset the read pointer. The IDT7206 is compliant with military specifications (MIL-STD-883, Class B) and is available in various temperature ranges, including industrial (-40°C to +85°C) and military (-55°C to +125°C). The product is suitable for applications requiring reliable data handling and expansion capabilities in both word depth and width.

Datasheet Summary
Powered by GS/AI

The IDT7206 is a CMOS asynchronous FIFO memory with a 16,384 x 9 organization, designed for high-speed applications with a maximum access time of 12ns. It supports dual-port functionality, allowing simultaneous read and write operations, which is beneficial for multiprocessing and rate buffering applications. The device features low power consumption, with a maximum active power of 660mW and a power-down mode consuming 44mW. It includes status flags for empty, half-full, and full conditions, as well as a retransmit capability to reset the read pointer. The IDT7206 is compliant with military specifications (MIL-STD-883, Class B) and is available in various temperature ranges, including industrial (-40°C to +85°C) and military (-55°C to +125°C). The product is suitable for applications requiring reliable data handling and expansion capabilities in both word depth and width.

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7206L20P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7206L20P
FIFOs Memory 7206L20P
Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Buy Now Datasheet
Logic - FIFOs Memory - 7206L20P - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7206L20P
Logic - FIFOs Memory 7206L20P
IC FIFO 8192X18 20NS 28DIP

IC FIFO 8192X18 20NS 28DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 7206L20P 7206L20P
Product Name FIFOs Memory Logic - FIFOs Memory
Data Rate 33 MHz 33 MHz
Access Time 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 144 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category EPROM; Non-Volatile
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details