Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - FIFOs Memory 7206L20LB

Description
Win Source Part Number: 1351582-7206L20LB Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 1 Data Rate: 33.3MHz Function: Asynchronous Memory Size: 144K (16K x 9) Access Time: 20ns Current - Supply (Max): 150mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-CLCC Supplier Device Package: 32-LCC (11.43x13.97) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7206 Product Status: Last Time Buy RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1351582-7206L20LB Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 1 Data Rate: 33.3MHz Function: Asynchronous Memory Size: 144K (16K x 9) Access Time: 20ns Current - Supply (Max): 150mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-CLCC Supplier Device Package: 32-LCC (11.43x13.97) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7206 Product Status: Last Time Buy RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1351582-7206L20LB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1351582-7206L20LB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1351582-7206L20LB
Win Source Part Number: 1351582-7206L20LB Category: Integrated Circuits (ICs) - Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 1 Data Rate: 33.3MHz Function: Asynchronous Memory Size: 144K (16K x 9) Access Time: 20ns Current - Supply (Max): 150mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 32-CLCC Supplier Device Package: 32-LCC (11.43x13.97) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7206 Product Status: Last Time Buy RoHS Status: RoHS non-compliant

Win Source Part Number: 1351582-7206L20LB
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Series: 7200
Package: Tube
Standard Package: 1
Data Rate: 33.3MHz
Function: Asynchronous
Memory Size: 144K (16K x 9)
Access Time: 20ns
Current - Supply (Max): 150mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 32-CLCC
Supplier Device Package: 32-LCC (11.43x13.97)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 7206
Product Status: Last Time Buy
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FIFOs Memory - 7206L20LB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7206L20LB
FIFOs Memory 7206L20LB
Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)

Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7206L20LB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7206L20LB
IC FIFO ASYNC 16KX9 20NS 32LCC

IC FIFO ASYNC 16KX9 20NS 32LCC

Supplier's Site
Logic - FIFOs Memory - 7206L20LB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7206L20LB
Logic - FIFOs Memory 7206L20LB
IC MEM FIFO 16K X 9 ASYNC 32LCC

IC MEM FIFO 16K X 9 ASYNC 32LCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1351582-7206L20LB 7206L20LB 7206L20LB 7206L20LB
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7203L25RJ - 909268-SN74ACT7203L25RJ - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details