Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)
IC FIFO 8192X18 20NS 32PLCC
IC FIFO ASYNC 16KX9 20NS 32PLCC
Asynchronous FIFO 144K (16K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7206L20J-ND | 7206L20J | 7206L20J | 7206L20J |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |