Asynchronous FIFO 144K (16K x 9) Uni-Directional 40MHz 15ns 28-PDIP
IC FIFO 8192X18 15NS 28DIP
IC FIFO 8192X18 15NS 28DIP
Asynchronous FIFO 144K (16K x 9) Uni-Directional 40MHz 15ns 28-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7206L15TP-ND | 7206L15TP | 7206L15TP | 7206L15TP |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |