Renesas Electronics Corporation Logic - FIFOs Memory 7205L20P

Description
IC FIFO 4096X18 20NS 28DIP
Datasheet
Description
IC FIFO 4096X18 20NS 28DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 7205L20P - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7205L20P
Logic - FIFOs Memory 7205L20P
IC FIFO 4096X18 20NS 28DIP

IC FIFO 4096X18 20NS 28DIP

Supplier's Site Datasheet
FIFOs Memory - 7205L20P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7205L20P
FIFOs Memory 7205L20P
Asynchronous FIFO 72K (8K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Asynchronous FIFO 72K (8K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 7205L20P 7205L20P
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 33 MHz 33 MHz
Access Time 20 ns 20 ns
Operating Current 120 mA 120 mA
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details