Asynchronous FIFO 72K (8K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP
IC FIFO ASYNC 8KX9 20NS 28CDIP
IC MEM FIFO 8K X 9 ASYNC 28CDIP
Asynchronous FIFO 72K (8K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7205L20DB-ND | 7205L20DB | 7205L20DB | 7205L20DB |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |