Asynchronous FIFO 72K (8K x 9) Uni-Directional 50MHz 12ns 28-PDIP
IC FIFO 4096X18 12NS 28DIP
IC FIFO 4096X18 12NS 28DIP
Asynchronous FIFO 72K (8K x 9) Uni-Directional 50MHz 12ns 28-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7205L12TP-ND | 7205L12TP | 7205L12TP | 7205L12TP |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 72 kbits | 72 kbits | 72 kbits |