Renesas Electronics Corporation FIFOs Memory 7204LA12JG

Description
Asynchronous FIFO 4K x 9 Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Datasheet
Description
Asynchronous FIFO 4K x 9 Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7204LA12JG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7204LA12JG
FIFOs Memory 7204LA12JG
Asynchronous FIFO 4K x 9 Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Asynchronous FIFO 4K x 9 Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 7204LA12JG
Product Name FIFOs Memory
Data Rate 50 MHz
Access Time 12 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - NM27C020T200 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details