Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP
Win Source Part Number: 1314673-7204L35TP
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tube
Data Rate: 22.22MHz
Function: Asynchronous
Memory Size: 36K (4K x 9)
Access Time: 35ns
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 7204
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FIFO ASYNCH 4KX9 35NS 28DIP
IC FIFO ASYNCH 4KX9 35NS 28DIP
Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 28-PDIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7204L35TP-ND | 1314673-7204L35TP | 7204L35TP | 7204L35TP | 7204L35TP |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 22 MHz | 22 MHz | 22 MHz | 22 MHz | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |