Renesas Electronics Corporation FIFOs Memory 7204L35J8

Description
Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7204L35J8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7204L35J8-ND
FIFOs Memory 7204L35J8-ND
Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)

Buy Now
FIFOs Memory - 7204L35J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7204L35J8
FIFOs Memory 7204L35J8
Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 22.22MHz 35ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7204L35J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7204L35J8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7204L35J8
IC FIFO ASYNC 4KX9 35NS 32PLCC

IC FIFO ASYNC 4KX9 35NS 32PLCC

Supplier's Site
Logic - FIFOs Memory - 7204L35J8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7204L35J8
Logic - FIFOs Memory 7204L35J8
IC FIFO 4KX9 35NS 32PLCC

IC FIFO 4KX9 35NS 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7204L35J8-ND 7204L35J8 7204L35J8 7204L35J8
Product Name FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 22 MHz 22 MHz 22 MHz
Access Time 35 ns 35 ns 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 568760-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details