Renesas Electronics Corporation Logic - FIFOs Memory 7204L30LB8

Description
IC MEM FIFO 4K X 9 ASYNC 32LCC
Datasheet
Description
IC MEM FIFO 4K X 9 ASYNC 32LCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - FIFOs Memory - 7204L30LB8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7204L30LB8
Logic - FIFOs Memory 7204L30LB8
IC MEM FIFO 4K X 9 ASYNC 32LCC

IC MEM FIFO 4K X 9 ASYNC 32LCC

Supplier's Site Datasheet
FIFOs Memory - 7204L30LB8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7204L30LB8
FIFOs Memory 7204L30LB8
Asynchronous FIFO 36K (4K x 9) Uni-Directional 25MHz 30ns 32-LCC (11.43x13.97)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 25MHz 30ns 32-LCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 7204L30LB8 7204L30LB8
Product Name Logic - FIFOs Memory FIFOs Memory
Data Rate 25 MHz 25 MHz
Access Time 30 ns 30 ns
Operating Current 150 mA 150 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1981819 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details