Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-PDIP
Asynchronous FIFO 36K (4K x 9) Uni-Directional 40MHz 15ns 28-PDIP
IC FIFO ASYNCH 4KX9 15NS 28DIP
IC FIFO ASYNCH 4KX9 15NS 28DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7204L15TPI-ND | 7204L15TPI | 7204L15TPI | 7204L15TPI |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 36 kbits | 36 kbits | 36 kbits |