Renesas Electronics Corporation Connectors,Interconnects 7204L15TPGI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 48-TFSOP (0.240", 6.10mm Width) Product Status: Preliminary Memory Size: 128KB Function: Multiple, NonProgrammable Voltage - Supply: 3V Current - Supply (Max): 17mA Bus Directional: Uni-Directional Expansion Type: Depth, Width
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 48-TFSOP (0.240", 6.10mm Width) Product Status: Preliminary Memory Size: 128KB Function: Multiple, NonProgrammable Voltage - Supply: 3V Current - Supply (Max): 17mA Bus Directional: Uni-Directional Expansion Type: Depth, Width
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 48-TFSOP (0.240", 6.10mm Width) Product Status: Preliminary Memory Size: 128KB Function: Multiple, NonProgrammable Voltage - Supply: 3V Current - Supply (Max): 17mA Bus Directional: Uni-Directional Expansion Type: Depth, Width

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 48-TFSOP (0.240", 6.10mm Width)
Product Status: Preliminary
Memory Size: 128KB
Function: Multiple, NonProgrammable
Voltage - Supply: 3V
Current - Supply (Max): 17mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details