Renesas Electronics Corporation Connectors,Interconnects 7204L15SOGI

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth Width Programmable Flags Support: Yes Retransmit Capability: Yes
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth Width Programmable Flags Support: Yes Retransmit Capability: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Memory Size: 128KB Function: Multiple, NonProgrammable Data Rate: 420Mbps Voltage - Supply: 3V Bus Directional: Uni-Directional Expansion Type: Depth Width Programmable Flags Support: Yes Retransmit Capability: Yes

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Memory Size: 128KB
Function: Multiple, NonProgrammable
Data Rate: 420Mbps
Voltage - Supply: 3V
Bus Directional: Uni-Directional
Expansion Type: Depth Width
Programmable Flags Support: Yes
Retransmit Capability: Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details