Renesas Electronics Corporation FIFOs Memory 7204L15PDG

Description
Asynchronous FIFO 4K x 9 Uni-Directional 40MHz 15ns 28-PDIP
Description
Asynchronous FIFO 4K x 9 Uni-Directional 40MHz 15ns 28-PDIP

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7204L15PDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7204L15PDG
FIFOs Memory 7204L15PDG
Asynchronous FIFO 4K x 9 Uni-Directional 40MHz 15ns 28-PDIP

Asynchronous FIFO 4K x 9 Uni-Directional 40MHz 15ns 28-PDIP

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Memory Chips
Product Number 7204L15PDG
Product Name FIFOs Memory
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
Density 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details