Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 28-PDIP
Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 28-PDIP
IC FIFO ASYNCH 4KX9 12NS 28DIP
IC FIFO ASYNC 4KX9 12NS 28DIP
ASYNC, FIFO, 50MHZ, THIN DIP-28 ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1493-5-ND | 7204L12TPG | 7204L12TPG | 7204L12TPG | 85AJ8482 |
| Product Name | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Async, Fifo, 50Mhz, Thin Dip-28 Rohs Compliant Renesas |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | ||
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 36 kbits | 36 kbits | 36 kbits |