Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Logic FIFOs Memory
Series: 7200
Package: Tube
Product Status: Active
Memory Size: 36K (4K x 9)
Function: Asynchronous
Data Rate: 50MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 28-SOIC
IC FIFO 4KX9 12NS 28SOIC
Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 28-SOIC
IC FIFO ASYNC 4KX9 12NS 28SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7204L12SOG-ND | 7204L12SOG | 7204L12SOG | 7204L12SOG | |
| Product Name | Integrated Circuits (ICs) Logic FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Memory Category | FIFO | ||||
| Data Rate | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | ||
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |