Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
ASYNC, FIFO, 50MHZ, PLCC-32 ROHS COMPLIANT: YES
IC FIFO 4KX9 12NS 32PLCC
IC FIFO ASYNC 4KX9 12NS 32PLCC
Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7204L12JG8-ND | 85AJ8481 | 7204L12JG8 | 7204L12JG8 | 7204L12JG8 |
| Product Name | FIFOs Memory | Async, Fifo, 50Mhz, Plcc-32 Rohs Compliant Renesas | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | 50 MHz | ||
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 36 kbits | 36 kbits | 36 kbits |