Renesas Electronics Corporation FIFOs Memory 7204L12JG

Description
Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-1492-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-1492-5-ND
FIFOs Memory 800-1492-5-ND
Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1204676-7204L12JG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1204676-7204L12JG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1204676-7204L12JG
Win Source Part Number: 1204676-7204L12JG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Standard Package: 32 Mounting: SMD (SMT) Data Rate: 50MHz Function: Asynchronous Memory Size: 36K (4K x 9) Access Time: 12ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Other Names: 800-1492-5,800-1492, 800-1492-ND,IDT7204L 12JG Base Product Number: 7204

Win Source Part Number: 1204676-7204L12JG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tube
Standard Package: 32
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 36K (4K x 9)
Access Time: 12ns
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (14x11.46)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Other Names: 800-1492-5,800-1492,800-1492-ND,IDT7204L12JG
Base Product Number: 7204

Buy Now Datasheet
Logic - FIFOs Memory - 7204L12JG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7204L12JG
Logic - FIFOs Memory 7204L12JG
IC FIFO ASYNCH 4KX9 12NS 32-PLCC

IC FIFO ASYNCH 4KX9 12NS 32-PLCC

Supplier's Site Datasheet
FIFOs Memory - 7204L12JG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7204L12JG
FIFOs Memory 7204L12JG
Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7204L12JG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7204L12JG
Integrated Circuits (ICs) - Logic - FIFOs Memory 7204L12JG
IC FIFO ASYNC 4KX9 12NS 32PLCC

IC FIFO ASYNC 4KX9 12NS 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-1492-5-ND 1204676-7204L12JG 7204L12JG 7204L12JG 7204L12JG
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details