Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997343-7203L50JG
Contact Plating: Tin
Operating Supply Voltage: 5 V
Bus Directional: Unidirectional
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Element Configuration: Dual
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997343-7203L50JG |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 7203L50JG |