Asynchronous FIFO 18K (2K x 9) Uni-Directional 15MHz 50ns 32-PLCC (14x11.46)
IC MEM FIFO 2048X9 50NS 32-PLCC
IC FIFO ASYNC 2KX9 50NS 32PLCC
Asynchronous FIFO 18K (2K x 9) Uni-Directional 15MHz 50ns 32-PLCC (14x11.46)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7203L50J-ND | 7203L50J | 7203L50J | 7203L50J |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 15 MHz | 15 MHz | 15 MHz | |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |