Asynchronous FIFO 18K (2K x 9) Uni-Directional 20MHz 40ns 28-CDIP
Asynchronous FIFO 18K (2K x 9) Uni-Directional 20MHz 40ns 28-CDIP
IC FIFO ASYNC 2KX9 40NS 28CDIP
IC MEM FIFO 2048X9 20NS 28CDIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7203L40DB-ND | 7203L40DB | 7203L40DB | 7203L40DB |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 20 MHz | 20 MHz | 20 MHz | |
| Access Time | 40 ns | 40 ns | 40 ns | 40 ns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |