Win Source Part Number: 1377602-7203L25TP
Category: Integrated Circuits (ICs) - Logic - FIFOs Memory
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Series: 7200
Package: Tube
Product Status: Obsolete
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-PDIP
Base Product Number: 7203
Mounting Type: Through Hole
HTSUS: 8542.32.0071
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Asynchronous
Voltage - Supply: 4.5 V ~ 5.5 V
Current - Supply (Max): 120mA
Memory Size: 18K (2K x 9)
Access Time: 25ns
Data Rate: 28.5MHz
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
IC MEM FIFO 2048X9 25NS 28-DIP
IC MEM FIFO 2048X9 25NS 28-DIP
Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1377602-7203L25TP | 7203L25TP-ND | 7203L25TP | 7203L25TP | 7203L25TP |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | ||||
| Data Rate | 28 MHz | 28 MHz | 28 MHz | 28 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |