Renesas Electronics Corporation FIFOs Memory 7203L25J

Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 800-2478-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
800-2478-5-ND
FIFOs Memory 800-2478-5-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Buy Now
Logic - FIFOs Memory - 7203L25J - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7203L25J
Logic - FIFOs Memory 7203L25J
IC MEM FIFO 2048X9 25NS 32-PLCC

IC MEM FIFO 2048X9 25NS 32-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7203L25J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7203L25J
Integrated Circuits (ICs) - Logic - FIFOs Memory 7203L25J
IC FIFO ASYNC 2KX9 25NS 32PLCC

IC FIFO ASYNC 2KX9 25NS 32PLCC

Supplier's Site
FIFOs Memory - 7203L25J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7203L25J
FIFOs Memory 7203L25J
Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 28.5MHz 25ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 800-2478-5-ND 7203L25J 7203L25J 7203L25J
Product Name FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 28 MHz 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns 25 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory - 28456781 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details