Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 28-PDIP
IC MEM FIFO 2048X9 15NS 28-DIP
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 28-PDIP
IC MEM FIFO 2048X9 15NS 28-DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7203L15TP-ND | 7203L15TP | 7203L15TP | 7203L15TP |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |