Renesas Electronics Corporation FIFOs Memory 7203L15JI

Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7203L15JI-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7203L15JI-ND
FIFOs Memory 7203L15JI-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now
FIFOs Memory - 7203L15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7203L15JI
FIFOs Memory 7203L15JI
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 7203L15JI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7203L15JI
Logic - FIFOs Memory 7203L15JI
IC MEM FIFO 2048X9 15NS 32-PLCC

IC MEM FIFO 2048X9 15NS 32-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7203L15JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7203L15JI
Integrated Circuits (ICs) - Logic - FIFOs Memory 7203L15JI
IC FIFO ASYNC 2KX9 15NS 32PLCC

IC FIFO ASYNC 2KX9 15NS 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7203L15JI-ND 7203L15JI 7203L15JI 7203L15JI
Product Name FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 00101927 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details