Renesas Electronics Corporation FIFOs Memory 7203L12TPG

Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 28-PDIP
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7203L12TPG-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7203L12TPG-ND
FIFOs Memory 7203L12TPG-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 28-PDIP

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 28-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1315378-7203L12TPG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1315378-7203L12TPG
Integrated Circuits (ICs) - Logic - FIFOs Memory 1315378-7203L12TPG
Win Source Part Number: 1315378-7203L12TPG Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tube Data Rate: 50MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 12ns Current - Supply (Max): 120mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7203

Win Source Part Number: 1315378-7203L12TPG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tube
Data Rate: 50MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 12ns
Current - Supply (Max): 120mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 7203

Buy Now Datasheet
FIFOs Memory - 7203L12TPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7203L12TPG
FIFOs Memory 7203L12TPG
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 28-PDIP

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7203L12TPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7203L12TPG
Integrated Circuits (ICs) - Logic - FIFOs Memory 7203L12TPG
IC FIFO ASYNC 2KX9 12NS 28DIP

IC FIFO ASYNC 2KX9 12NS 28DIP

Supplier's Site
Logic - FIFOs Memory - 7203L12TPG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7203L12TPG
Logic - FIFOs Memory 7203L12TPG
IC MEM FIFO 2048X9 12NS 28-DIP

IC MEM FIFO 2048X9 12NS 28-DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7203L12TPG-ND 1315378-7203L12TPG 7203L12TPG 7203L12TPG 7203L12TPG
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA35TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Memory - 28232478 B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details