Renesas Electronics Corporation FIFOs Memory 7203L12J

Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7203L12J-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7203L12J-ND
FIFOs Memory 7203L12J-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Buy Now
FIFOs Memory - 7203L12J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7203L12J
FIFOs Memory 7203L12J
Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7203L12J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7203L12J
Integrated Circuits (ICs) - Logic - FIFOs Memory 7203L12J
IC FIFO ASYNC 2KX9 12NS 32PLCC

IC FIFO ASYNC 2KX9 12NS 32PLCC

Supplier's Site
Logic - FIFOs Memory - 7203L12J - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7203L12J
Logic - FIFOs Memory 7203L12J
IC MEM FIFO 2048X9 12NS 32-PLCC

IC MEM FIFO 2048X9 12NS 32-PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7203L12J-ND 7203L12J 7203L12J 7203L12J
Product Name FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details