Asynchronous FIFO 9K (1K x 9) Uni-Directional 15MHz 50ns 28-PDIP
IC FIFO ASYNCH 1KX9 35NS 28DIP
IC FIFO ASYNCH 1KX9 35NS 28DIP
Asynchronous FIFO 9K (1K x 9) Uni-Directional 15MHz 50ns 28-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7202LA50TP-ND | 7202LA50TP | 7202LA50TP | 7202LA50TP |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 15 MHz | 15 MHz | 15 MHz | |
| Access Time | 50 ns | 50 ns | 50 ns | 50 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |