Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7202LA30TDB 7202LA30TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920969-7202LA30TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7202 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA30TDB, IDT7202LA30TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920969-7202LA30TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7202 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA30TDB, IDT7202LA30TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7202LA30TDB - 920969-7202LA30TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7202LA30TDB
920969-7202LA30TDB
Logic - Logic - FIFOs Memory - 7202LA30TDB 920969-7202LA30TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920969-7202LA30TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7202 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA30TDB, IDT7202LA30TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920969-7202LA30TDB
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP
Package: 28-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 7202
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7202LA30TDB, IDT7202LA30TDB-ND

Buy Now Datasheet
Logic - FIFOs Memory - 7202LA30TDB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7202LA30TDB
Logic - FIFOs Memory 7202LA30TDB
IC MEM FIFO 1024X9 ASYNC 28CDIP

IC MEM FIFO 1024X9 ASYNC 28CDIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7202LA30TDB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7202LA30TDB
IC FIFO ASYNC 1KX9 30NS 28CDIP

IC FIFO ASYNC 1KX9 30NS 28CDIP

Supplier's Site
FIFOs Memory - 7202LA30TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7202LA30TDB
FIFOs Memory 7202LA30TDB
Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Asynchronous FIFO 9K (1K x 9) Uni-Directional 25MHz 30ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920969-7202LA30TDB 7202LA30TDB 7202LA30TDB 7202LA30TDB
Product Name Logic - Logic - FIFOs Memory - 7202LA30TDB Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP DIP; 28-CDIP (0.300\", 7.62mm)
Data Rate 25 MHz 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00063405 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers