Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
Manufacturer: Renesas Electronics America
Win Source Part Number: 920967-7202LA25TPI
Series: 7200
Operating Temperature Range: -40°C ~ 85°C
Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 7202
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 14
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7202LA25TPI, IDT7202LA25TPI-ND
Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
IC FIFO ASYNCH 1KX9 25NS 28DIP
IC FIFO ASYNCH 1KX9 25NS 28DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7202LA25TPI-ND | 920967-7202LA25TPI | 7202LA25TPI | 7202LA25TPI | 7202LA25TPI |
| Product Name | FIFOs Memory | Logic - Logic - FIFOs Memory - 7202LA25TPI | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz | 28 MHz | ||
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |