Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
IC FIFO ASYNCH 1KX9 25NS 28DIP
IC FIFO ASYNCH 1KX9 25NS 28DIP
Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 28-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7202LA25TP-ND | 7202LA25TP | 7202LA25TP | 7202LA25TP |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz | 28 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |