Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-PDIP
IC FIFO ASYNCH 1KX9 20NS 28DIP
IC FIFO ASYNCH 1KX9 20NS 28DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7202LA20TP-ND | 7202LA20TP | 7202LA20TP | 7202LA20TP |
| Product Name | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits | 9 kbits |