Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7202LA20TDB 7202LA20TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920966-7202LA20TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7202 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA20TDB, IDT7202LA20TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920966-7202LA20TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7202 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA20TDB, IDT7202LA20TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7202LA20TDB - 920966-7202LA20TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7202LA20TDB
920966-7202LA20TDB
Logic - Logic - FIFOs Memory - 7202LA20TDB 920966-7202LA20TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920966-7202LA20TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7202 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA20TDB, IDT7202LA20TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920966-7202LA20TDB
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP
Package: 28-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 7202
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7202LA20TDB, IDT7202LA20TDB-ND

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7202LA20TDB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7202LA20TDB
IC FIFO ASYNC 1KX9 20NS 28CDIP

IC FIFO ASYNC 1KX9 20NS 28CDIP

Supplier's Site
Logic - FIFOs Memory - 7202LA20TDB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7202LA20TDB
Logic - FIFOs Memory 7202LA20TDB
IC MEM FIFO 1024X9 ASYNC 28CDIP

IC MEM FIFO 1024X9 ASYNC 28CDIP

Supplier's Site Datasheet
FIFOs Memory - 7202LA20TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7202LA20TDB
FIFOs Memory 7202LA20TDB
Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920966-7202LA20TDB 7202LA20TDB 7202LA20TDB 7202LA20TDB
Product Name Logic - Logic - FIFOs Memory - 7202LA20TDB Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP DIP; 28-CDIP (0.300\", 7.62mm)
Access Time 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8996701MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 60 ns
Density 64 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details