Renesas Electronics Corporation FIFOs Memory 7202LA20J8

Description
Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7202LA20J8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7202LA20J8-ND
FIFOs Memory 7202LA20J8-ND
Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Buy Now
Logic - FIFOs Memory - 7202LA20J8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7202LA20J8
Logic - FIFOs Memory 7202LA20J8
IC FIFO ASYNCH 1KX9 20NS 32PLCC

IC FIFO ASYNCH 1KX9 20NS 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7202LA20J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7202LA20J8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7202LA20J8
IC FIFO ASYNC 1KX9 20NS 32PLCC

IC FIFO ASYNC 1KX9 20NS 32PLCC

Supplier's Site
FIFOs Memory - 7202LA20J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7202LA20J8
FIFOs Memory 7202LA20J8
Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Asynchronous FIFO 9K (1K x 9) Uni-Directional 33.3MHz 20ns 32-PLCC (14x11.46)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7202LA20J8-ND 7202LA20J8 7202LA20J8 7202LA20J8
Product Name FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9 kbits 9 kbits 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - 10415FC10 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - 8 905 506 731 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details