Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7202LA15TP 7202LA15TP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857107-7202LA15TP Series: 7200 Features: FIFO Package: Tube Part Status: Obsolete Family Name: 7202 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA15TP, IDT7202LA15TP-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857107-7202LA15TP Series: 7200 Features: FIFO Package: Tube Part Status: Obsolete Family Name: 7202 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA15TP, IDT7202LA15TP-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7202LA15TP - 857107-7202LA15TP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7202LA15TP
857107-7202LA15TP
Logic - Logic - FIFOs Memory - 7202LA15TP 857107-7202LA15TP
Manufacturer: Renesas Electronics America Win Source Part Number: 857107-7202LA15TP Series: 7200 Features: FIFO Package: Tube Part Status: Obsolete Family Name: 7202 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 14 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7202LA15TP, IDT7202LA15TP-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 857107-7202LA15TP
Series: 7200
Features: FIFO
Package: Tube
Part Status: Obsolete
Family Name: 7202
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 14
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7202LA15TP, IDT7202LA15TP-ND

Buy Now Datasheet
FIFOs Memory - 7202LA15TP-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7202LA15TP-ND
FIFOs Memory 7202LA15TP-ND
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-PDIP

Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7202LA15TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7202LA15TP
Integrated Circuits (ICs) - Logic - FIFOs Memory 7202LA15TP
IC FIFO ASYNCH 1KX9 15NS 28DIP

IC FIFO ASYNCH 1KX9 15NS 28DIP

Supplier's Site
Logic - FIFOs Memory - 7202LA15TP - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7202LA15TP
Logic - FIFOs Memory 7202LA15TP
IC FIFO ASYNCH 1KX9 15NS 28DIP

IC FIFO ASYNCH 1KX9 15NS 28DIP

Supplier's Site Datasheet
FIFOs Memory - 7202LA15TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7202LA15TP
FIFOs Memory 7202LA15TP
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-PDIP

Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 857107-7202LA15TP 7202LA15TP-ND 7202LA15TP 7202LA15TP 7202LA15TP
Product Name Logic - Logic - FIFOs Memory - 7202LA15TP FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
Memory - 8 905 506 731 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details