Renesas Electronics Corporation FIFOs Memory 7202LA15SOGI8

Description
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC
Request a Quote Datasheet
Description
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7202LA15SOGI8-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7202LA15SOGI8-ND
FIFOs Memory 7202LA15SOGI8-ND
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1316178-7202LA15SOGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1316178-7202LA15SOGI8
Integrated Circuits (ICs) - Logic - FIFOs Memory 1316178-7202LA15SOGI8
Win Source Part Number: 1316178-7202LA15SOGI 8 Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 7200 Package: Tape & Reel (TR) Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 9K (1K x 9) Access Time: 15ns Current - Supply (Max): 80mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-SOIC (0.345", 8.77mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Renesas Electronics America Inc Base Product Number: 7202

Win Source Part Number: 1316178-7202LA15SOGI8
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 7200
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 9K (1K x 9)
Access Time: 15ns
Current - Supply (Max): 80mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 28-SOIC (0.345", 8.77mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Renesas Electronics America Inc
Base Product Number: 7202

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7202LA15SOGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7202LA15SOGI8
Integrated Circuits (ICs) - Logic - FIFOs Memory 7202LA15SOGI8
IC FIFO ASYNC 1KX9 15NS 28SOIC

IC FIFO ASYNC 1KX9 15NS 28SOIC

Supplier's Site
FIFOs Memory - 7202LA15SOGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7202LA15SOGI8
FIFOs Memory 7202LA15SOGI8
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC

Buy Now Datasheet
Logic - FIFOs Memory - 7202LA15SOGI8 - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7202LA15SOGI8
Logic - FIFOs Memory 7202LA15SOGI8
IC FIFO ASYNCH 1KX9 15NS 28SOIC

IC FIFO ASYNCH 1KX9 15NS 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7202LA15SOGI8-ND 1316178-7202LA15SOGI8 7202LA15SOGI8 7202LA15SOGI8 7202LA15SOGI8
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9 kbits 9 kbits 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 315-1345-000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details