Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC
IC FIFO ASYNCH 1KX9 15NS 28SOIC
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC
IC FIFO ASYNC 1KX9 15NS 28SOIC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-2472-5-ND | 7202LA15SOGI | 7202LA15SOGI | 7202LA15SOGI |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9 kbits | 9 kbits | 9 kbits |