Renesas Electronics Corporation FIFOs Memory 7202LA15JI

Description
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Request a Quote Datasheet
Description
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7202LA15JI-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7202LA15JI-ND
FIFOs Memory 7202LA15JI-ND
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now
Integrated Circuits (ICs)- Logic- FIFOs Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Logic- FIFOs Memory
Integrated Circuits (ICs)- Logic- FIFOs Memory
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs)- Logic- FIFOs Memory Series: 7200 Package: Tube Product Status: Obsolete Base Product Number: 7202 Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (14x11.46)

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs)- Logic- FIFOs Memory
Series: 7200
Package: Tube
Product Status: Obsolete
Base Product Number: 7202
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (14x11.46)

Buy Now Datasheet
FIFOs Memory - 7202LA15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7202LA15JI
FIFOs Memory 7202LA15JI
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)

Buy Now Datasheet
Logic - FIFOs Memory - 7202LA15JI - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7202LA15JI
Logic - FIFOs Memory 7202LA15JI
IC FIFO ASYNCH 1KX9 15NS 32PLCC

IC FIFO ASYNCH 1KX9 15NS 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7202LA15JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7202LA15JI
Integrated Circuits (ICs) - Logic - FIFOs Memory 7202LA15JI
IC FIFO ASYNC 1KX9 15NS 32PLCC

IC FIFO ASYNC 1KX9 15NS 32PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7202LA15JI-ND 7202LA15JI 7202LA15JI 7202LA15JI
Product Name FIFOs Memory Integrated Circuits (ICs)- Logic- FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 9 kbits 9 kbits 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details