Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
IC FIFO ASYNC 1KX9 15NS 32PLCC
Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
ASYNC, FIFO, 40MHZ, PLCC-32 ROHS COMPLIANT: YES
IC FIFO ASYNCH 1KX9 15NS 32PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7202LA15JGI-ND | 7202LA15JGI | 7202LA15JGI | 85AJ8480 | 7202LA15JGI |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Async, Fifo, 40Mhz, Plcc-32 Rohs Compliant Renesas | Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | 40 MHz | ||
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 9 kbits | 9 kbits | 9 kbits |