Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7201LA80TDB 7201LA80TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874358-7201LA80TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz - 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA80TDB, IDT7201LA80TDB-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874358-7201LA80TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz - 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA80TDB, IDT7201LA80TDB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7201LA80TDB - 874358-7201LA80TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7201LA80TDB
874358-7201LA80TDB
Logic - Logic - FIFOs Memory - 7201LA80TDB 874358-7201LA80TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 874358-7201LA80TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz - 28-CDIP Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA80TDB, IDT7201LA80TDB-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 874358-7201LA80TDB
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz - 28-CDIP
Package: 28-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 7201
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7201LA80TDB, IDT7201LA80TDB-ND

Buy Now Datasheet
Logic - FIFOs Memory - 7201LA80TDB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA80TDB
Logic - FIFOs Memory 7201LA80TDB
IC MEM FIFO 512X9 ASYNC 28CDIP

IC MEM FIFO 512X9 ASYNC 28CDIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7201LA80TDB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7201LA80TDB
IC FIFO ASYNC 512X9 28CDIP

IC FIFO ASYNC 512X9 28CDIP

Supplier's Site
FIFOs Memory - 7201LA80TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA80TDB
FIFOs Memory 7201LA80TDB
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 28-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 874358-7201LA80TDB 7201LA80TDB 7201LA80TDB 7201LA80TDB
Product Name Logic - Logic - FIFOs Memory - 7201LA80TDB Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-CDIP DIP; 28-CDIP (0.300\", 7.62mm)
Data Rate 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8670302FA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 35 ns
Density 0 kbits
View Details
Memory - JM38510/23113BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - A2C00051189 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details