Renesas Electronics Corporation FIFOs Memory 7201LA80DB

Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 28-CDIP
Request a Quote Datasheet
Description
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 28-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 7201LA80DB-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
7201LA80DB-ND
FIFOs Memory 7201LA80DB-ND
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 28-CDIP

Buy Now
Logic - FIFOs Memory - 7201LA80DB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA80DB
Logic - FIFOs Memory 7201LA80DB
IC MEM FIFO 512X9 ASYNC 28CDIP

IC MEM FIFO 512X9 ASYNC 28CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 7201LA80DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7201LA80DB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7201LA80DB
IC FIFO ASYNC 512X9 28CDIP

IC FIFO ASYNC 512X9 28CDIP

Supplier's Site
FIFOs Memory - 7201LA80DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA80DB
FIFOs Memory 7201LA80DB
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 28-CDIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 10MHz 28-CDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7201LA80DB-ND 7201LA80DB 7201LA80DB 7201LA80DB
Product Name FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 10 MHz 10 MHz 10 MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details