Renesas Electronics Corporation Logic - Logic - FIFOs Memory - 7201LA50TDB 7201LA50TDB

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920965-7201LA50TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-ThinCerDip Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-ThinCerDip ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA50TDB, IDT7201LA50TDB-ND, Q7630622
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920965-7201LA50TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-ThinCerDip Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-ThinCerDip ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA50TDB, IDT7201LA50TDB-ND, Q7630622
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - 7201LA50TDB - 920965-7201LA50TDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 7201LA50TDB
920965-7201LA50TDB
Logic - Logic - FIFOs Memory - 7201LA50TDB 920965-7201LA50TDB
Manufacturer: Renesas Electronics America Win Source Part Number: 920965-7201LA50TDB Series: 7200 Operating Temperature Range: -55°C ~ 125°C Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-ThinCerDip Package: 28-CDIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 7201 Categories: Integrated Circuits (ICs) Case / Package: 28-ThinCerDip ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: IDT7201LA50TDB, IDT7201LA50TDB-ND, Q7630622

Manufacturer: Renesas Electronics America
Win Source Part Number: 920965-7201LA50TDB
Series: 7200
Operating Temperature Range: -55°C ~ 125°C
Features: Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-ThinCerDip
Package: 28-CDIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 7201
Categories: Integrated Circuits (ICs)
Case / Package: 28-ThinCerDip
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: IDT7201LA50TDB, IDT7201LA50TDB-ND, Q7630622

Buy Now Datasheet
FIFOs Memory - 7201LA50TDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
7201LA50TDB
FIFOs Memory 7201LA50TDB
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-ThinCerDip

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 15MHz 50ns 28-ThinCerDip

Buy Now Datasheet
Logic - FIFOs Memory - 7201LA50TDB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
7201LA50TDB
Logic - FIFOs Memory 7201LA50TDB
IC MEM FIFO 512X9 50NS 28TCERDIP

IC MEM FIFO 512X9 50NS 28TCERDIP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
7201LA50TDB
Integrated Circuits (ICs) - Logic - FIFOs Memory 7201LA50TDB
IC MEM FIFO 512X9 50NS 28TCERDIP

IC MEM FIFO 512X9 50NS 28TCERDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920965-7201LA50TDB 7201LA50TDB 7201LA50TDB 7201LA50TDB
Product Name Logic - Logic - FIFOs Memory - 7201LA50TDB FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 28-ThinCerDip DIP; 28-CDIP (0.300\", 7.62mm)
Data Rate 15 MHz 15 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details